Body Features Flexibility : Flexible Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 1.2 MM [.047 INCH ] Recovered Inside Diameter (Max) : .6 MM [.024 INCH ] Tubing Size Range : .6 - 1.2 MM [.024 - .047 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ASTM D876
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Flexible
- Primary Product Color : White
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 1.2 MM [.047 INCH ]
- Recovered Inside Diameter (Max) : .6 MM [.024 INCH ]
- Tubing Size Range : .6 - 1.2 MM [.024 - .047 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ASTM D876
Operation/Application
- Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic, China
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
- Recovery Temperature (DEGC) : 121
- Shrink Temperature (Min) (DEGC) : 95
- Tubing Flammability Type : Flame-Retardant