TE Connectivity Power Cable Terminations EP3705-000

Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 240 - 2500 Power Cable Termination Insulation Diameter (MM) : 49 - 78 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 72 Product Availability Minimum Order Quantity : 1 Product Type Features Cable Shield Style : Adaptable Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : XLPE Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied Product Family : 748
Request a Quote
Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 240 - 2500 Power Cable Termination Insulation Diameter (MM) : 49 - 78 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 72 Product Availability Minimum Order Quantity : 1 Product Type Features Cable Shield Style : Adaptable Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : XLPE Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied Product Family : 748
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EP3705-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EP3705-000
Power Cable Terminations EP3705-000
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 240 - 2500 Power Cable Termination Insulation Diameter (MM) : 49 - 78 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 72 Product Availability Minimum Order Quantity : 1 Product Type Features Cable Shield Style : Adaptable Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : XLPE Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied Product Family : 748

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (MMSQ) : 240 - 2500
  • Power Cable Termination Insulation Diameter (MM) : 49 - 78

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 72

Product Availability


  • Minimum Order Quantity : 1

Product Type Features


  • Cable Shield Style : Adaptable
  • Compression Lug Included (Conductor) : No
  • Compression Lug Included (Shield) : No
  • Insulation : XLPE
  • Mechanical Connectors Included : Yes
  • Mechanical Lug Included (Shield) : No
  • Power Cable Termination Technology : Cold Applied
  • Product Family : 748
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EP3705-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 209036-001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 062135-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 243771-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 273094-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details