TE Connectivity Power Cable Wraps EP3670-001

Description
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Application Diameter (Max) : 68 MM  [2.677 INCH ] Application Diameter (Min) : 24 MM  [.944 INCH ] Cut Length (MM) : 1500 Power Cable Wrap Expanded Inside Diameter (Min) : 84 MM  [3.307 INCH ] Recovered Wall Thickness (Max) (MM) : 2 Sleeve Length : 1500 MM  [59.055 INCH ] Wall Thickness : Medium Electrical Characteristics Power Cable Wrap Voltage Rating (KV) : ≤ 1 Industry Standards CSA Certified : No Standards : EN 50393, ANSI C119.1, IEC 60684-2 UL Rating : No Mechanical Attachment Mechanical Reinforcement : No Operation/Applicatio n Low Smoke Emission : No Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Thermal Resistance : Applicable for Low Temperatures Other Other Colors Available : No Product Use : Cable Jacket Repair Packaging Features Packaging Method : Wraparound Sleeve with Channels Included Product Type Features Adhesive Coating : Yes Coating Style : Inline Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable Wrap Product Type : Heat Shrink Wraparound Power Cable Wrap Shrink Ratio : >3:1 Power Cable Wrap Size Code : CRSM-84/20 Power Cable Wrap Technology : Heat Shrink Product Family : CRSM Wall Style (Excluding Adhesive) : Single
Request a Quote
Description
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Application Diameter (Max) : 68 MM  [2.677 INCH ] Application Diameter (Min) : 24 MM  [.944 INCH ] Cut Length (MM) : 1500 Power Cable Wrap Expanded Inside Diameter (Min) : 84 MM  [3.307 INCH ] Recovered Wall Thickness (Max) (MM) : 2 Sleeve Length : 1500 MM  [59.055 INCH ] Wall Thickness : Medium Electrical Characteristics Power Cable Wrap Voltage Rating (KV) : ≤ 1 Industry Standards CSA Certified : No Standards : EN 50393, ANSI C119.1, IEC 60684-2 UL Rating : No Mechanical Attachment Mechanical Reinforcement : No Operation/Applicatio n Low Smoke Emission : No Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Thermal Resistance : Applicable for Low Temperatures Other Other Colors Available : No Product Use : Cable Jacket Repair Packaging Features Packaging Method : Wraparound Sleeve with Channels Included Product Type Features Adhesive Coating : Yes Coating Style : Inline Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable Wrap Product Type : Heat Shrink Wraparound Power Cable Wrap Shrink Ratio : >3:1 Power Cable Wrap Size Code : CRSM-84/20 Power Cable Wrap Technology : Heat Shrink Product Family : CRSM Wall Style (Excluding Adhesive) : Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Wraps - EP3670-001 - TE Connectivity
Berwyn, PA, United States
Power Cable Wraps
EP3670-001
Power Cable Wraps EP3670-001
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Application Diameter (Max) : 68 MM  [2.677 INCH ] Application Diameter (Min) : 24 MM  [.944 INCH ] Cut Length (MM) : 1500 Power Cable Wrap Expanded Inside Diameter (Min) : 84 MM  [3.307 INCH ] Recovered Wall Thickness (Max) (MM) : 2 Sleeve Length : 1500 MM  [59.055 INCH ] Wall Thickness : Medium Electrical Characteristics Power Cable Wrap Voltage Rating (KV) : ≤ 1 Industry Standards CSA Certified : No Standards : EN 50393, ANSI C119.1, IEC 60684-2 UL Rating : No Mechanical Attachment Mechanical Reinforcement : No Operation/Applicatio n Low Smoke Emission : No Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Thermal Resistance : Applicable for Low Temperatures Other Other Colors Available : No Product Use : Cable Jacket Repair Packaging Features Packaging Method : Wraparound Sleeve with Channels Included Product Type Features Adhesive Coating : Yes Coating Style : Inline Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable Wrap Product Type : Heat Shrink Wraparound Power Cable Wrap Shrink Ratio : >3:1 Power Cable Wrap Size Code : CRSM-84/20 Power Cable Wrap Technology : Heat Shrink Product Family : CRSM Wall Style (Excluding Adhesive) : Single

Body Features


  • Color : Black
  • Flexibility : Semi-Rigid

Dimensions


  • Application Diameter (Max) : 68 MM  [2.677 INCH ]
  • Application Diameter (Min) : 24 MM  [.944 INCH ]
  • Cut Length (MM) : 1500
  • Power Cable Wrap Expanded Inside Diameter (Min) : 84 MM  [3.307 INCH ]
  • Recovered Wall Thickness (Max) (MM) : 2
  • Sleeve Length : 1500 MM  [59.055 INCH ]
  • Wall Thickness : Medium

Electrical Characteristics


  • Power Cable Wrap Voltage Rating (KV) : ≤ 1

Industry Standards


  • CSA Certified : No
  • Standards : EN 50393, ANSI C119.1, IEC 60684-2
  • UL Rating : No

Mechanical Attachment


  • Mechanical Reinforcement : No

Operation/Application


  • Low Smoke Emission : No
  • Marine-Offshore-Shipbuilding Certified : No
  • Mechanical Resistance : Against Mechanical Impact or Damage
  • Thermal Resistance : Applicable for Low Temperatures

Other


  • Other Colors Available : No
  • Product Use : Cable Jacket Repair

Packaging Features


  • Packaging Method : Wraparound Sleeve with Channels Included

Product Type Features


  • Adhesive Coating : Yes
  • Coating Style : Inline
  • Component Design : Heat Shrink
  • Material System : Crosslinked Polyolefin
  • Power Cable Wrap Product Type : Heat Shrink Wraparound
  • Power Cable Wrap Shrink Ratio : >3:1
  • Power Cable Wrap Size Code : CRSM-84/20
  • Power Cable Wrap Technology : Heat Shrink
  • Product Family : CRSM
  • Wall Style (Excluding Adhesive) : Single
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EP3670-001
Product Name Power Cable Wraps
Sleeving Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 057211-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 033809N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 059275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 024335-002 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details