TE Connectivity Power Cable Terminations EP3105-000

Description
Body Features Insulation Material : XLPE Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 1200 Compatible Insulation Diameter Range (MM) : 49 - 78 Electrical Characteristics Voltage Class (KV) : ≤ 145 Packaging Features Packaging Quantity : 1 Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 1200 Compatible Insulation Diameter Range (MM) : 49 - 78 Electrical Characteristics Voltage Class (KV) : ≤ 145 Packaging Features Packaging Quantity : 1 Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EP3105-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EP3105-000
Power Cable Terminations EP3105-000
Body Features Insulation Material : XLPE Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 1200 Compatible Insulation Diameter Range (MM) : 49 - 78 Electrical Characteristics Voltage Class (KV) : ≤ 145 Packaging Features Packaging Quantity : 1 Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included

Body Features


  • Insulation Material : XLPE

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 240 - 1200
  • Compatible Insulation Diameter Range (MM) : 49 - 78

Electrical Characteristics


  • Voltage Class (KV) : ≤ 145

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Cable Shield Style : Adaptable
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EP3105-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 242381-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 1339620001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 312607-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 141385-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details