TE Connectivity Heat Shrink Tubing EP2680-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ] Product Length : 1219 MM  [48 INCH ] Recovered Inside Diameter (Max) : 1.91 MM  [.075 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Asia, Americas, EMEA Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 190 DEGC  [-94 - 374 DEGF ] Recovery Temperature (DEGC) : 210 Shrink Temperature (Min) (DEGC) : 210 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ] Product Length : 1219 MM  [48 INCH ] Recovered Inside Diameter (Max) : 1.91 MM  [.075 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Asia, Americas, EMEA Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 190 DEGC  [-94 - 374 DEGF ] Recovery Temperature (DEGC) : 210 Shrink Temperature (Min) (DEGC) : 210 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EP2680-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EP2680-000
Heat Shrink Tubing EP2680-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ] Product Length : 1219 MM  [48 INCH ] Recovered Inside Diameter (Max) : 1.91 MM  [.075 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Asia, Americas, EMEA Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 190 DEGC  [-94 - 374 DEGF ] Recovery Temperature (DEGC) : 210 Shrink Temperature (Min) (DEGC) : 210 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Clear
  • Primary Product Material : Fluoropolymer
  • Shrink Ratio : 1.61:1

Dimensions


  • Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ]
  • Product Length : 1219 MM  [48 INCH ]
  • Recovered Inside Diameter (Max) : 1.91 MM  [.075 INCH ]
  • Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : Asia, Americas, EMEA

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -70 - 190 DEGC  [-94 - 374 DEGF ]
  • Recovery Temperature (DEGC) : 210
  • Shrink Temperature (Min) (DEGC) : 210
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EP2680-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 000W280-TAPE - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 027099-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0390554001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 013750-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details