TE Connectivity Dead Break Connections EP2522-000

Description
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (MMSQ) : 185 - 1000 Dead Break Connection Conductor Diameter (MM) : 15.5 - 39.2 Dead Break Connection Insulation Diameter (MM) : 26. - 49.4 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 17.5 Housing Features Armoring : No Product Availability Dead Break Connection Product Availability : ASIA, ANZPAC, AMERICAS, EMEA Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Wedge & Contact Ring Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RPIT Screened : Yes
Request a Quote
Description
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (MMSQ) : 185 - 1000 Dead Break Connection Conductor Diameter (MM) : 15.5 - 39.2 Dead Break Connection Insulation Diameter (MM) : 26. - 49.4 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 17.5 Housing Features Armoring : No Product Availability Dead Break Connection Product Availability : ASIA, ANZPAC, AMERICAS, EMEA Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Wedge & Contact Ring Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RPIT Screened : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - EP2522-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
EP2522-000
Dead Break Connections EP2522-000
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (MMSQ) : 185 - 1000 Dead Break Connection Conductor Diameter (MM) : 15.5 - 39.2 Dead Break Connection Insulation Diameter (MM) : 26. - 49.4 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 17.5 Housing Features Armoring : No Product Availability Dead Break Connection Product Availability : ASIA, ANZPAC, AMERICAS, EMEA Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Wedge & Contact Ring Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RPIT Screened : Yes

Body Features


  • Dead Break Connection Conductor Material : Aluminum/Copper

Dimensions


  • Cross-Section Range (MMSQ) : 185 - 1000
  • Dead Break Connection Conductor Diameter (MM) : 15.5 - 39.2
  • Dead Break Connection Insulation Diameter (MM) : 26. - 49.4

Electrical Characteristics


  • Dead Break Connection Voltage Class (KV) : ≤ 17.5

Housing Features


  • Armoring : No

Product Availability


  • Dead Break Connection Product Availability : ASIA, ANZPAC, AMERICAS, EMEA

Product Type Features


  • Bushing Type : Size 3
  • Cable Shield Style : Copper Wire
  • Dead Break Connection Connector Type : Wedge & Contact Ring
  • Dead Break Connection Technology : Separable Connector
  • Insulation : Polymeric
  • Product Family : RPIT
  • Screened : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EP2522-000
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers