TE Connectivity EP1WSSS270RJ
TE Connectivity EP1WSSS270RJ
TE Connectivity EP1WSSS270RJ
EP 1W (SSS) 270R 5%
EP 1W (SSS) 270R 5%
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2722475P | 1712-EP1WSSS270RJCT-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 270 ohms | |
| Power Rating | 1 watts | 1 watts |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor |