TE Connectivity Pressure Transducers EP125-7KBS-C00001

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 10 m Dimensions Product Diameter : 29 MM  [1.14 INCH ] Product Height : 53 MM  [2.08 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : 4±0.2 V Pressure (PSI) : 100000 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 1.2X FS Other Port Fitting : M16x1.5 Sensor Options : Cable Length 10m Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 7000
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 10 m Dimensions Product Diameter : 29 MM  [1.14 INCH ] Product Height : 53 MM  [2.08 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : 4±0.2 V Pressure (PSI) : 100000 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 1.2X FS Other Port Fitting : M16x1.5 Sensor Options : Cable Length 10m Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 7000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EP125-7KBS-C00001 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EP125-7KBS-C00001
Pressure Transducers EP125-7KBS-C00001
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 10 m Dimensions Product Diameter : 29 MM  [1.14 INCH ] Product Height : 53 MM  [2.08 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : 4±0.2 V Pressure (PSI) : 100000 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 1.2X FS Other Port Fitting : M16x1.5 Sensor Options : Cable Length 10m Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 7000

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 10 m

Dimensions


  • Product Diameter : 29 MM  [1.14 INCH ]
  • Product Height : 53 MM  [2.08 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 30

Operation/Application


  • Output Signal Details : 4±0.2 V
  • Pressure (PSI) : 100000
  • Pressure Accuracy : ±0.5% FSO
  • Proof Pressure Range : 1.2X FS

Other


  • Port Fitting : M16x1.5
  • Sensor Options : Cable Length 10m

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
  • Pressure (BAR) : 7000
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-EP125-7KBS-C00001-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-EP125-7KBS-C00001-ND
Pressure Sensors, Transducers - Industrial 223-EP125-7KBS-C00001-ND
P125-A1-7KBG-/L10M

P125-A1-7KBG-/L10M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number EP125-7KBS-C00001 223-EP125-7KBS-C00001-ND
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Gauge
Working Pressure Range 100000 psi (70378 m H2O) 101526 psi (71452 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216509-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Media Isolated Pressure Sensors - 1007132-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 11020886-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10216483-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details