Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : No Connector
Dimensions Product Diameter : 29 MM [1.14 INCH ] Product Height : 42 MM [1.65 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 5
Operation/Applicatio
n Output Signal Details : 1.5 mV/V Pressure (PSI) : 30000 Pressure Accuracy : ±0.3% FSO Proof Pressure Range : 1.5X FS
Other Port Fitting : M20x1.5 Female Sensor Options : Connector Output
Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ] Pressure (BAR) : 2000
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : No Connector
Dimensions
- Product Diameter : 29 MM [1.14 INCH ]
- Product Height : 42 MM [1.65 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 5
Operation/Application
- Output Signal Details : 1.5 mV/V
- Pressure (PSI) : 30000
- Pressure Accuracy : ±0.3% FSO
- Proof Pressure Range : 1.5X FS
Other
- Port Fitting : M20x1.5 Female
- Sensor Options : Connector Output
Product Type Features
- Pressure Sensor Type : Industrial Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]
- Pressure (BAR) : 2000