TE Connectivity Pressure Transducers EP101-10BG-C20001

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Height : 32 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 1 mV/V Pressure (PSI) : 150 Pressure Accuracy : ±0.3% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : 1/4 FNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 10
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Height : 32 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 1 mV/V Pressure (PSI) : 150 Pressure Accuracy : ±0.3% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : 1/4 FNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EP101-10BG-C20001 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EP101-10BG-C20001
Pressure Transducers EP101-10BG-C20001
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Height : 32 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 1 mV/V Pressure (PSI) : 150 Pressure Accuracy : ±0.3% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : 1/4 FNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 10

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Product Diameter : 25.4 MM  [1 INCH ]
  • Product Height : 32 MM  [1.25 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 1 mV/V
  • Pressure (PSI) : 150
  • Pressure Accuracy : ±0.3% FSO
  • Proof Pressure Range : 1.5X FS

Other


  • Port Fitting : 1/4 FNPT
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
  • Pressure (BAR) : 10
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-EP101-10BG-C20001-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-EP101-10BG-C20001-ND
Pressure Sensors, Transducers - Industrial 223-EP101-10BG-C20001-ND
P101-10BG

P101-10BG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number EP101-10BG-C20001 223-EP101-10BG-C20001-ND
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Gauge
Working Pressure Range 150 psi (106 m H2O) 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10213235-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1010445-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Board Mount Pressure Sensors - 1010443-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10206384-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details