TE Connectivity ™ OEM Parts - OEM Parts (C - E) - EP-508127-5-9 EP-508127-5-9

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057297-EP-508127-5- 9 Color: White Material: Paper Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): EP-508127-5-9E61543- 000; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: -66 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -54 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057297-EP-508127-5- 9 Color: White Material: Paper Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): EP-508127-5-9E61543- 000; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: -66 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -54 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EP-508127-5-9 - 1057297-EP-508127-5-9 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EP-508127-5-9
1057297-EP-508127-5-9
OEM Parts - OEM Parts (C - E) - EP-508127-5-9 1057297-EP-508127-5-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057297-EP-508127-5- 9 Color: White Material: Paper Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): EP-508127-5-9E61543- 000; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: -66 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -54 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057297-EP-508127-5-9
Color: White
Material: Paper
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): EP-508127-5-9E61543-000;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: -66 °C
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -54 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1057297-EP-508127-5-9
Product Name OEM Parts - OEM Parts (C - E) - EP-508127-5-9
Unlock Full Specs
to access all available technical data

Similar Products