Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057312-EP-101165-0.
Color: White
Material: Paper
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): EP-101165-0.85-9C781
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: -93 °C
RoHS: Compliant
Min Operating Temperature: -54 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057312-EP-101165-0.85-9 |
| Product Name | OEM Parts - OEM Parts (C - E) - EP-101165-0.85-9 |