TE Connectivity Power Cable Terminations EN9938-064

Description
Body Features Insulation Material : Polymeric Dimensions Cable Termination Tail Length : 500 MM  [19.685 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Electrical Characteristics Voltage Class (KV) : ≤ 72 Product Type Features Installation Technology : Heat Shrink
Request a Quote Datasheet
Description
Body Features Insulation Material : Polymeric Dimensions Cable Termination Tail Length : 500 MM  [19.685 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Electrical Characteristics Voltage Class (KV) : ≤ 72 Product Type Features Installation Technology : Heat Shrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EN9938-064 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EN9938-064
Power Cable Terminations EN9938-064
Body Features Insulation Material : Polymeric Dimensions Cable Termination Tail Length : 500 MM  [19.685 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Electrical Characteristics Voltage Class (KV) : ≤ 72 Product Type Features Installation Technology : Heat Shrink

Body Features


  • Insulation Material : Polymeric

Dimensions


  • Cable Termination Tail Length : 500 MM  [19.685 INCH ]
  • Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500

Electrical Characteristics


  • Voltage Class (KV) : ≤ 72

Product Type Features


  • Installation Technology : Heat Shrink
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EN9938-064
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 327534-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 230605-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 301439-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 023638-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details