TE Connectivity Power Cable Terminations EN9718-000

Description
Body Features Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 - 500 Compatible Insulation Diameter Range : 21.59 - 36.83 MM  [.85 - 1.45 INCH ] Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Installation Technology : Cold Shrink Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 - 500 Compatible Insulation Diameter Range : 21.59 - 36.83 MM  [.85 - 1.45 INCH ] Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Installation Technology : Cold Shrink Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EN9718-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EN9718-000
Power Cable Terminations EN9718-000
Body Features Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 - 500 Compatible Insulation Diameter Range : 21.59 - 36.83 MM  [.85 - 1.45 INCH ] Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Installation Technology : Cold Shrink Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Insulation Material : XLPE/EPR

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Range (AWGKC) : 2/0 - 500
  • Compatible Insulation Diameter Range : 21.59 - 36.83 MM  [.85 - 1.45 INCH ]

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Cold Shrink
  • Shelf Life : 3 Years

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EN9718-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 031822-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 151191N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 238800-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 003927-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details