Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 185 - 300 Compatible Insulation Diameter Range : 30.8 - 39.6 MM [1.21 - 1.55 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 36
Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.4
Operation/Applicatio
n Dead Break Connection Product Type : Elbow Connector Marine-Offshore-Ship
building Certified : No
Other Installation Instruction : German, English, French, Spanish
Product Availability Product Availability : Worldwide
Product Type Features Bushing Type : 400A Cable Shield Style : Adaptable Installation Technology : Mechanical Screened : Screened
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Insulation Material : Polymeric
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 185 - 300
- Compatible Insulation Diameter Range : 30.8 - 39.6 MM [1.21 - 1.55 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 24, ≤ 36
Industry Standards
- Compatible With Approved Standards Products : HD CENELEC 629.4
Operation/Application
- Dead Break Connection Product Type : Elbow Connector
- Marine-Offshore-Shipbuilding Certified : No
Other
- Installation Instruction : German, English, French, Spanish
Product Availability
- Product Availability : Worldwide
Product Type Features
- Bushing Type : 400A
- Cable Shield Style : Adaptable
- Installation Technology : Mechanical
- Screened : Screened