TE Connectivity Power Cable Terminations EN8290-000

Description
Body Features Insulation Material : XLPE Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 72 Industry Standards Pollution Level (IEC 60815) : II, IV, III, I Packaging Features Packaging Quantity : 1 Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included Shelf Life : 2 Years
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 72 Industry Standards Pollution Level (IEC 60815) : II, IV, III, I Packaging Features Packaging Quantity : 1 Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included Shelf Life : 2 Years
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EN8290-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EN8290-000
Power Cable Terminations EN8290-000
Body Features Insulation Material : XLPE Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 72 Industry Standards Pollution Level (IEC 60815) : II, IV, III, I Packaging Features Packaging Quantity : 1 Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included Shelf Life : 2 Years

Body Features


  • Insulation Material : XLPE

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500
  • Compatible Insulation Diameter Range (MM) : 34 - 108

Electrical Characteristics


  • Voltage Class (KV) : ≤ 72

Industry Standards


  • Pollution Level (IEC 60815) : II, IV, III, I

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Cable Shield Style : Adaptable
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included
  • Shelf Life : 2 Years
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EN8290-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 101273-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 165945-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 137116-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 005299-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details