Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24
Industry Standards Design Specification : IEC 61869-10 UL Rating : Yes
Operation/Applicatio
n Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Non-Toxic & Non-Corrosive Emission : Yes
Other Installation Instruction : English
Product Availability Dead Break Connection Product Availability : Worldwide
Product Type Features Dead Break Connection Technology : Low Power Passive Sensor Product Family : Sensors Screened : Yes
Electrical Characteristics
- Dead Break Connection Voltage Class (KV) : ≤ 24
Industry Standards
- Design Specification : IEC 61869-10
- UL Rating : Yes
Operation/Application
- Emission Free : Yes
- Free of Lead, Cadmium, Heavy Metals : Yes
- Halogen Free : Yes
- Non-Toxic & Non-Corrosive Emission : Yes
Other
- Installation Instruction : English
Product Availability
- Dead Break Connection Product Availability : Worldwide
Product Type Features
- Dead Break Connection Technology : Low Power Passive Sensor
- Product Family : Sensors
- Screened : Yes