Electrical Characteristics Voltage Class (KV) : 12 & 24
Industry Standards Design Specification : CENELEC HD 629.1
Operation/Applicatio
n Application Type : Plug-In Emission Free : Yes Halogen Free : Yes
Other Installation Instruction : English
Product Availability Product Availability : Worldwide
Product Type Features Bushing Type : 630A/1250A Product Family : RSTI Screened : Screened Technology : Separable Connector
Electrical Characteristics
- Voltage Class (KV) : 12 & 24
Industry Standards
- Design Specification : CENELEC HD 629.1
Operation/Application
- Application Type : Plug-In
- Emission Free : Yes
- Halogen Free : Yes
Other
- Installation Instruction : English
Product Availability
- Product Availability : Worldwide
Product Type Features
- Bushing Type : 630A/1250A
- Product Family : RSTI
- Screened : Screened
- Technology : Separable Connector