TE Connectivity Dead Break Connections EN5591-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1250 Compatible Insulation Diameter Range : 51.4 - 54.5 MM  [2 - 2.14 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Cable Shield Style : Wire Installation Technology : Crimp Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1250 Compatible Insulation Diameter Range : 51.4 - 54.5 MM  [2 - 2.14 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Cable Shield Style : Wire Installation Technology : Crimp Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - EN5591-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
EN5591-000
Dead Break Connections EN5591-000
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1250 Compatible Insulation Diameter Range : 51.4 - 54.5 MM  [2 - 2.14 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Cable Shield Style : Wire Installation Technology : Crimp Screened : Screened

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Insulation Material : Polymeric

Dimensions


  • Compatible Conductor Range (AWGKC) : 1250
  • Compatible Insulation Diameter Range : 51.4 - 54.5 MM  [2 - 2.14 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : IEEE 386

Operation/Application


  • Dead Break Connection Product Type : T-Connector

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Americas

Product Type Features


  • Bushing Type : 600A
  • Cable Shield Style : Wire
  • Installation Technology : Crimp
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN5591-000
Product Name Dead Break Connections
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products