TE Connectivity Compression Connectors EN4520-381

Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : Compression Crimp Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : Compression Crimp Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EN4520-381 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EN4520-381
Compression Connectors EN4520-381
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : Compression Crimp Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Compression Barrel Type : Long
  • Conductor Type : Stranded & Solid
  • Palm Terminal Material : Aluminium
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Holes : 2

Contact Features


  • Crimp Type : Compression Crimp

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
  • Stud Size : 1/2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN4520-381
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products