Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Compression Crimp
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression Stud Size : 9/16
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Compression Barrel Type : Long
- Conductor Type : Stranded & Solid
- Palm Terminal Material : Aluminium
- Primary Product Material : Aluminum
Configuration Features
Contact Features
- Crimp Type : Compression Crimp
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression
- Stud Size : 9/16