Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum
Configuration Features Number of Holes : 2
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Inside Diameter : 30.3 MM [1.19 INCH ] Barrel Length : 117.4 MM [4.62 INCH ] Barrel Outside Diameter : 46.8 MM [1.84 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 507 Compatible Conductor Range (AWGKC) : 1000 - 1000 Lug Length : 245.8 MM [9.68 INCH ] Lug Width : 42 MM [1.65 INCH ] Palm Hole Diameter : 15
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : UL
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor
Other Die Color Code : Brown
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression Stud Size : 9/16
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Compression Barrel Type : Long
- Conductor Type : Stranded & Solid
- Palm Terminal Material : Aluminium
- Primary Product Material : Aluminum
Configuration Features
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Inside Diameter : 30.3 MM [1.19 INCH ]
- Barrel Length : 117.4 MM [4.62 INCH ]
- Barrel Outside Diameter : 46.8 MM [1.84 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 507
- Compatible Conductor Range (AWGKC) : 1000 - 1000
- Lug Length : 245.8 MM [9.68 INCH ]
- Lug Width : 42 MM [1.65 INCH ]
- Palm Hole Diameter : 15
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : UL
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor, Outdoor
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression
- Stud Size : 9/16