Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum
Configuration Features Number of Holes : 2
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Inside Diameter : 12.3 MM [.484 INCH ] Barrel Length : 38.1 MM [1.5 INCH ] Barrel Outside Diameter : 19.3 MM [.759 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 85 Compatible Conductor Range (AWGKC) : 3/0 - 3/0 Lug Length : 139.7 MM [5.5 INCH ] Lug Width : 19 MM [.76 INCH ] Palm Hole Diameter : 13
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : UL
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor
Other Die Color Code : Ruby
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression Stud Size : 1/2
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Compression Barrel Type : Long
- Conductor Type : Stranded & Solid
- Palm Terminal Material : Aluminium
- Primary Product Material : Aluminum
Configuration Features
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Inside Diameter : 12.3 MM [.484 INCH ]
- Barrel Length : 38.1 MM [1.5 INCH ]
- Barrel Outside Diameter : 19.3 MM [.759 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 85
- Compatible Conductor Range (AWGKC) : 3/0 - 3/0
- Lug Length : 139.7 MM [5.5 INCH ]
- Lug Width : 19 MM [.76 INCH ]
- Palm Hole Diameter : 13
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : UL
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor, Indoor
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression
- Stud Size : 1/2