TE Connectivity Compression Connectors EN4520-260

Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 30.3 MM  [1.19 INCH ] Barrel Length : 117.3 MM  [4.62 INCH ] Barrel Outside Diameter : 46.8 MM  [1.84 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 507 Compatible Conductor Range (AWGKC) : 1000 - 1000 Lug Length : 201.6 MM  [7.94 INCH ] Lug Width : 42 MM  [1.65 INCH ] Palm Hole Diameter : 20 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Other Die Color Code : Brown Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 3/4
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 30.3 MM  [1.19 INCH ] Barrel Length : 117.3 MM  [4.62 INCH ] Barrel Outside Diameter : 46.8 MM  [1.84 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 507 Compatible Conductor Range (AWGKC) : 1000 - 1000 Lug Length : 201.6 MM  [7.94 INCH ] Lug Width : 42 MM  [1.65 INCH ] Palm Hole Diameter : 20 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Other Die Color Code : Brown Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 3/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EN4520-260 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EN4520-260
Compression Connectors EN4520-260
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 30.3 MM  [1.19 INCH ] Barrel Length : 117.3 MM  [4.62 INCH ] Barrel Outside Diameter : 46.8 MM  [1.84 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 507 Compatible Conductor Range (AWGKC) : 1000 - 1000 Lug Length : 201.6 MM  [7.94 INCH ] Lug Width : 42 MM  [1.65 INCH ] Palm Hole Diameter : 20 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Other Die Color Code : Brown Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 3/4

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Compression Barrel Type : Long
  • Conductor Type : Stranded & Solid
  • Palm Terminal Material : Aluminium
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 30.3 MM  [1.19 INCH ]
  • Barrel Length : 117.3 MM  [4.62 INCH ]
  • Barrel Outside Diameter : 46.8 MM  [1.84 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 507
  • Compatible Conductor Range (AWGKC) : 1000 - 1000
  • Lug Length : 201.6 MM  [7.94 INCH ]
  • Lug Width : 42 MM  [1.65 INCH ]
  • Palm Hole Diameter : 20

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Other


  • Die Color Code : Brown

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
  • Stud Size : 3/4
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN4520-260
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

MIL Spec Connector - MIL-DTL-26482 - 0031-067-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details