TE Connectivity Power Systems Clamps EN4520-229

Description
Dimensions Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 8.36 - 67.4 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 8.36 - 53.5 Compatible Conductor Diameter Range - Aluminum (MM) : 3.25 - 10.51 Compatible Conductor Diameter Range - Copper (MM) : 3.25 - 10.51 Compatible Conductor Range (AAC) (AWGKC) : 8 - 2/0 Compatible Conductor Range (ACSR) (AWGKC) : 8 - 1/0 Electrical Characteristics Voltage Class (KV) : 35 Industry Standards Compatible With Approved Standards Products : ANSI C.119.4 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage, Medium Voltage Product Availability Product Availability : Americas Product Type Features Installation Technology : Bolted Type
Request a Quote Datasheet
Description
Dimensions Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 8.36 - 67.4 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 8.36 - 53.5 Compatible Conductor Diameter Range - Aluminum (MM) : 3.25 - 10.51 Compatible Conductor Diameter Range - Copper (MM) : 3.25 - 10.51 Compatible Conductor Range (AAC) (AWGKC) : 8 - 2/0 Compatible Conductor Range (ACSR) (AWGKC) : 8 - 1/0 Electrical Characteristics Voltage Class (KV) : 35 Industry Standards Compatible With Approved Standards Products : ANSI C.119.4 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage, Medium Voltage Product Availability Product Availability : Americas Product Type Features Installation Technology : Bolted Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - EN4520-229 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
EN4520-229
Power Systems Clamps EN4520-229
Dimensions Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 8.36 - 67.4 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 8.36 - 53.5 Compatible Conductor Diameter Range - Aluminum (MM) : 3.25 - 10.51 Compatible Conductor Diameter Range - Copper (MM) : 3.25 - 10.51 Compatible Conductor Range (AAC) (AWGKC) : 8 - 2/0 Compatible Conductor Range (ACSR) (AWGKC) : 8 - 1/0 Electrical Characteristics Voltage Class (KV) : 35 Industry Standards Compatible With Approved Standards Products : ANSI C.119.4 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage, Medium Voltage Product Availability Product Availability : Americas Product Type Features Installation Technology : Bolted Type

Dimensions


  • Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 8.36 - 67.4
  • Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 8.36 - 53.5
  • Compatible Conductor Diameter Range - Aluminum (MM) : 3.25 - 10.51
  • Compatible Conductor Diameter Range - Copper (MM) : 3.25 - 10.51
  • Compatible Conductor Range (AAC) (AWGKC) : 8 - 2/0
  • Compatible Conductor Range (ACSR) (AWGKC) : 8 - 1/0

Electrical Characteristics


  • Voltage Class (KV) : 35

Industry Standards


  • Compatible With Approved Standards Products : ANSI C.119.4

Operation/Application


  • Power Component Application Type : Overhead
  • Voltage Application : Low Voltage, Medium Voltage

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Bolted Type
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN4520-229
Product Name Power Systems Clamps
Mounting Bolted Type
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details