Dimensions Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 13.3 - 107, 13.3 - 203 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 13.3 - 85, 13.3 - 203 Compatible Conductor Diameter Range - Aluminum (MM) : 4.11 - 18.92 Compatible Conductor Diameter Range - Copper (MM) : 4.11 - 18.92 Compatible Conductor Range (AAC) (AWGKC) : 6 - 400, 6 - 4/0 Compatible Conductor Range (ACSR) (AWGKC) : 6 - 3/0, 6 - 397.5
Electrical Characteristics Voltage Class (KV) : 35
Industry Standards Compatible With Approved Standards Products : ANSI C.119.4
Operation/Applicatio
n Power Component Application Type : Overhead Voltage Application : Low Voltage, Medium Voltage
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Bolted Type
Dimensions
- Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 13.3 - 107, 13.3 - 203
- Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 13.3 - 85, 13.3 - 203
- Compatible Conductor Diameter Range - Aluminum (MM) : 4.11 - 18.92
- Compatible Conductor Diameter Range - Copper (MM) : 4.11 - 18.92
- Compatible Conductor Range (AAC) (AWGKC) : 6 - 400, 6 - 4/0
- Compatible Conductor Range (ACSR) (AWGKC) : 6 - 3/0, 6 - 397.5
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : ANSI C.119.4
Operation/Application
- Power Component Application Type : Overhead
- Voltage Application : Low Voltage, Medium Voltage
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Bolted Type