Dimensions Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 8.36 - 67.4 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 8.36 - 53.5 Compatible Conductor Diameter Range - Aluminum (MM) : 3.25 - 10.51 Compatible Conductor Diameter Range - Copper (MM) : 3.25 - 10.51 Compatible Conductor Range (AAC) (AWGKC) : 8 - 2/0 Compatible Conductor Range (ACSR) (AWGKC) : 8 - 1/0
Electrical Characteristics Voltage Class (KV) : 35
Industry Standards Compatible With Approved Standards Products : ANSI C.119.4
Operation/Applicatio
n Power Component Application Type : Overhead Voltage Application : Medium Voltage, Low Voltage
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Bolted Type
Dimensions
- Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 8.36 - 67.4
- Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 8.36 - 53.5
- Compatible Conductor Diameter Range - Aluminum (MM) : 3.25 - 10.51
- Compatible Conductor Diameter Range - Copper (MM) : 3.25 - 10.51
- Compatible Conductor Range (AAC) (AWGKC) : 8 - 2/0
- Compatible Conductor Range (ACSR) (AWGKC) : 8 - 1/0
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : ANSI C.119.4
Operation/Application
- Power Component Application Type : Overhead
- Voltage Application : Medium Voltage, Low Voltage
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Bolted Type