TE Connectivity Compression Connectors EN4520-142

Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 26.4 MM  [1.03 INCH ] Barrel Length : 84.33 MM  [3.32 INCH ] Barrel Outside Diameter : 38.1 MM  [1.5 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 380 Compatible Conductor Range (AWGKC) : 750 - 750 Lug Length : 162.1 MM  [6.38 INCH ] Lug Width : 50.8 MM  [2 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor, Underground Other Die Color Code : Gray Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp Stud Size : 1/2
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 26.4 MM  [1.03 INCH ] Barrel Length : 84.33 MM  [3.32 INCH ] Barrel Outside Diameter : 38.1 MM  [1.5 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 380 Compatible Conductor Range (AWGKC) : 750 - 750 Lug Length : 162.1 MM  [6.38 INCH ] Lug Width : 50.8 MM  [2 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor, Underground Other Die Color Code : Gray Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp Stud Size : 1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EN4520-142 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EN4520-142
Compression Connectors EN4520-142
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 26.4 MM  [1.03 INCH ] Barrel Length : 84.33 MM  [3.32 INCH ] Barrel Outside Diameter : 38.1 MM  [1.5 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 380 Compatible Conductor Range (AWGKC) : 750 - 750 Lug Length : 162.1 MM  [6.38 INCH ] Lug Width : 50.8 MM  [2 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor, Underground Other Die Color Code : Gray Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp Stud Size : 1/2

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Compression Barrel Type : Long
  • Conductor Type : Stranded & Solid
  • Palm Terminal Material : Aluminium
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 26.4 MM  [1.03 INCH ]
  • Barrel Length : 84.33 MM  [3.32 INCH ]
  • Barrel Outside Diameter : 38.1 MM  [1.5 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 380
  • Compatible Conductor Range (AWGKC) : 750 - 750
  • Lug Length : 162.1 MM  [6.38 INCH ]
  • Lug Width : 50.8 MM  [2 INCH ]
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor, Indoor, Underground

Other


  • Die Color Code : Gray

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Crimp
  • Stud Size : 1/2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN4520-142
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details