Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum
Configuration Features Number of Holes : 2
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Inside Diameter : 21.59 MM [.85 INCH ] Barrel Length : 76.2 MM [3 INCH ] Barrel Outside Diameter : 33.53 MM [1.32 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 253 Compatible Conductor Range (AWGKC) : 500 - 500 Lug Length : 185.68 MM [7.31 INCH ] Lug Width : 44.45 MM [1.75 INCH ] Palm Hole Diameter : 16
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : UL
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor, Underground
Other Die Color Code : Pink
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Crimp Stud Size : 5/8
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Compression Barrel Type : Long
- Conductor Type : Stranded & Solid
- Palm Terminal Material : Aluminium
- Primary Product Material : Aluminum
Configuration Features
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Inside Diameter : 21.59 MM [.85 INCH ]
- Barrel Length : 76.2 MM [3 INCH ]
- Barrel Outside Diameter : 33.53 MM [1.32 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 253
- Compatible Conductor Range (AWGKC) : 500 - 500
- Lug Length : 185.68 MM [7.31 INCH ]
- Lug Width : 44.45 MM [1.75 INCH ]
- Palm Hole Diameter : 16
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : UL
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor, Indoor, Underground
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Crimp
- Stud Size : 5/8