TE Connectivity Compression Connectors EN4520-027

Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Primary Product Material : Aluminum Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 23.4 MM  [.921 INCH ] Barrel Length : 104.6 MM  [4.12 INCH ] Barrel Outside Diameter : 36.5 MM  [1.43 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 304 Compatible Conductor Range (AWGKC) : 600 - 600 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor, Indoor Other Die Color Code : Black Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Primary Product Material : Aluminum Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 23.4 MM  [.921 INCH ] Barrel Length : 104.6 MM  [4.12 INCH ] Barrel Outside Diameter : 36.5 MM  [1.43 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 304 Compatible Conductor Range (AWGKC) : 600 - 600 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor, Indoor Other Die Color Code : Black Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EN4520-027 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EN4520-027
Compression Connectors EN4520-027
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Primary Product Material : Aluminum Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 23.4 MM  [.921 INCH ] Barrel Length : 104.6 MM  [4.12 INCH ] Barrel Outside Diameter : 36.5 MM  [1.43 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 304 Compatible Conductor Range (AWGKC) : 600 - 600 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor, Indoor Other Die Color Code : Black Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Compression Barrel Type : Long
  • Conductor Type : Stranded & Solid
  • Primary Product Material : Aluminum

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 23.4 MM  [.921 INCH ]
  • Barrel Length : 104.6 MM  [4.12 INCH ]
  • Barrel Outside Diameter : 36.5 MM  [1.43 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 304
  • Compatible Conductor Range (AWGKC) : 600 - 600

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Compression Connector Product Type : Splice
  • Power Component Application Type : Outdoor, Indoor

Other


  • Die Color Code : Black

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN4520-027
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products