TE Connectivity Compression Connectors EN4520-024

Description
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Long Conductor Type : Stranded & Solid Primary Product Material : Aluminum Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 15.1 MM  [.594 INCH ] Barrel Length : 74.7 MM  [2.94 INCH ] Barrel Outside Diameter : 23 MM  [.905 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 127 Compatible Conductor Range (AWGKC) : 250 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor, Indoor Other Die Color Code : White Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Long Conductor Type : Stranded & Solid Primary Product Material : Aluminum Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 15.1 MM  [.594 INCH ] Barrel Length : 74.7 MM  [2.94 INCH ] Barrel Outside Diameter : 23 MM  [.905 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 127 Compatible Conductor Range (AWGKC) : 250 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor, Indoor Other Die Color Code : White Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EN4520-024 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EN4520-024
Compression Connectors EN4520-024
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Long Conductor Type : Stranded & Solid Primary Product Material : Aluminum Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 15.1 MM  [.594 INCH ] Barrel Length : 74.7 MM  [2.94 INCH ] Barrel Outside Diameter : 23 MM  [.905 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 127 Compatible Conductor Range (AWGKC) : 250 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor, Indoor Other Die Color Code : White Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Compression Barrel Type : Long
  • Conductor Type : Stranded & Solid
  • Primary Product Material : Aluminum

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 15.1 MM  [.594 INCH ]
  • Barrel Length : 74.7 MM  [2.94 INCH ]
  • Barrel Outside Diameter : 23 MM  [.905 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 127
  • Compatible Conductor Range (AWGKC) : 250 - 250

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Compression Connector Product Type : Splice
  • Power Component Application Type : Outdoor, Indoor

Other


  • Die Color Code : White

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN4520-024
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details