TE Connectivity Dmc-M Smod Ext Recp 26 N-T Deutsch - Te Connectivity EN4165M71AN0U1

Description
DMC-M SMOD EXT RECP 26 N-T
Request a Quote
Description
DMC-M SMOD EXT RECP 26 N-T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN4165M71AN0U1 - PEI-Genesis
Philadelphia, PA, United States
DMC-M SMOD EXT RECP 26 N-T

DMC-M SMOD EXT RECP 26 N-T

Buy Now
Dmc-M Smod Ext Recp 26 N-T Deutsch - Te Connectivity - 56X9296 - Newark, An Avnet Company
Chicago, IL, United States
Dmc-M Smod Ext Recp 26 N-T Deutsch - Te Connectivity
56X9296
Dmc-M Smod Ext Recp 26 N-T Deutsch - Te Connectivity 56X9296
DMC-M SMOD EXT RECP 26 N-T

DMC-M SMOD EXT RECP 26 N-T

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN4165M71AN0U1 56X9296
Product Name Dmc-M Smod Ext Recp 26 N-T Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details