EN4165M71AA0U0 -- DMC-M SMOD EXT RECP 26 A DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dmc-M Smod Ext Recp 26 A Deutsch - Te Connectivity
EN4165M71AA0U0
Description
DMC-M SMOD EXT RECP 26 A
Description
DMC-M SMOD EXT RECP 26 A
Suppliers
Dmc-M Smod Ext Recp 26 A Deutsch - Te Connectivity
56X9259
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
56X9259 |
|
Product Name
|
Dmc-M Smod Ext Recp 26 A Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Termination
Crimp or Solder
Mounting
Free Hanging (In-Line)
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details