TE Connectivity Dmc-M Smod Recp 24 A-K-S-T Deutsch - Te Connectivity EN4165M01AA1G1

Description
DMC-M SMOD RECP 24 A-K-S-T
Request a Quote
Description
DMC-M SMOD RECP 24 A-K-S-T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN4165M01AA1G1 - PEI-Genesis
Philadelphia, PA, United States
DMC-M SMOD RECP 24 A-K-S-T

DMC-M SMOD RECP 24 A-K-S-T

Buy Now
Dmc-M Smod Recp 24 A-K-S-T Deutsch - Te Connectivity - 56X9182 - Newark, An Avnet Company
Chicago, IL, United States
Dmc-M Smod Recp 24 A-K-S-T Deutsch - Te Connectivity
56X9182
Dmc-M Smod Recp 24 A-K-S-T Deutsch - Te Connectivity 56X9182
DMC-M SMOD RECP 24 A-K-S-T

DMC-M SMOD RECP 24 A-K-S-T

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN4165M01AA1G1 56X9182
Product Name Dmc-M Smod Recp 24 A-K-S-T Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Connector - 8918 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (M) R/A Connector for RG58 Cable - ET-BMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details