TE Connectivity Dmc Ins P 12C 12#20 N Wc E Deutsch - Te Connectivity EN4165A12-202NM

Description
DMC INS P 12C 12#20 N WC E
Request a Quote
Description
DMC INS P 12C 12#20 N WC E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN4165A12-202NM - PEI-Genesis
Philadelphia, PA, United States
DMC INS P 12C 12#20 N WC E

DMC INS P 12C 12#20 N WC E

Buy Now
Dmc Ins P 12C 12#20 N Wc E Deutsch - Te Connectivity - 56X8991 - Newark, An Avnet Company
Chicago, IL, United States
Dmc Ins P 12C 12#20 N Wc E Deutsch - Te Connectivity
56X8991
Dmc Ins P 12C 12#20 N Wc E Deutsch - Te Connectivity 56X8991
DMC INS P 12C 12#20 N WC E

DMC INS P 12C 12#20 N WC E

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN4165A12-202NM 56X8991
Product Name Dmc Ins P 12C 12#20 N Wc E Deutsch - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-2435-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details