EN4165A08-162AB -- DMC MOD S 8C 8#16 A LC E DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dmc Mod S 8C 8#16 A Lc E Deutsch - Te Connectivity
EN4165A08-162AB
Description
DMC MOD S 8C 8#16 A LC E
Description
DMC MOD S 8C 8#16 A LC E
Suppliers
Dmc Mod S 8C 8#16 A Lc E Deutsch - Te Connectivity
54AC3764
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC3764 |
|
Product Name
|
Dmc Mod S 8C 8#16 A Lc E Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Coaxial Connector
Voltage Rating
7500 volts
Current Rating
3.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers