TE Connectivity Dead Break Connections EN3852-011

Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 120 Compatible Conductor Diameter Range : 9.5 - 15 MM , 8.7 - 13.8 MM  [.342 - .543 INCH , .374 - .59 INCH ] Compatible Insulation Diameter Range (MM) : 17.9 - 25 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Straight Connector with Testpoint Other Installation Instruction : English Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa Product Type Features Bushing Type : 250A Cable Shield Style : Copper Tape Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 120 Compatible Conductor Diameter Range : 9.5 - 15 MM , 8.7 - 13.8 MM  [.342 - .543 INCH , .374 - .59 INCH ] Compatible Insulation Diameter Range (MM) : 17.9 - 25 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Straight Connector with Testpoint Other Installation Instruction : English Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa Product Type Features Bushing Type : 250A Cable Shield Style : Copper Tape Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - EN3852-011 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
EN3852-011
Dead Break Connections EN3852-011
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 120 Compatible Conductor Diameter Range : 9.5 - 15 MM , 8.7 - 13.8 MM  [.342 - .543 INCH , .374 - .59 INCH ] Compatible Insulation Diameter Range (MM) : 17.9 - 25 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Straight Connector with Testpoint Other Installation Instruction : English Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa Product Type Features Bushing Type : 250A Cable Shield Style : Copper Tape Installation Technology : Mechanical Screened : Screened

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 70 - 120
  • Compatible Conductor Diameter Range : 9.5 - 15 MM , 8.7 - 13.8 MM  [.342 - .543 INCH , .374 - .59 INCH ]
  • Compatible Insulation Diameter Range (MM) : 17.9 - 25

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : Straight Connector with Testpoint

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa

Product Type Features


  • Bushing Type : 250A
  • Cable Shield Style : Copper Tape
  • Installation Technology : Mechanical
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3852-011
Product Name Dead Break Connections
Mounting Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details