Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95 Compatible Conductor Diameter Range : 4.1 - 11 MM , 5.6 - 12.5 MM , 3.5 - 11 MM , 4.6 - 12.5 MM [.137 - .433 INCH , .161 - .433 INCH , .22 - .492 INCH , .181 - .492 INCH ] Compatible Insulation Diameter Range (MM) : 17.9 - 25
Electrical Characteristics Voltage Class (KV) : ≤ 24
Industry Standards Compatible With Approved Standards Products : HD629.1-S2
Operation/Applicatio
n Dead Break Connection Product Type : Straight Connector with Testpoint
Other Installation Instruction : German
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia
Product Type Features Bushing Type : 250A Cable Shield Style : Copper Tape Installation Technology : Mechanical Screened : Screened
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Insulation Material : Polymeric
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95
- Compatible Conductor Diameter Range : 4.1 - 11 MM , 5.6 - 12.5 MM , 3.5 - 11 MM , 4.6 - 12.5 MM [.137 - .433 INCH , .161 - .433 INCH , .22 - .492 INCH , .181 - .492 INCH ]
- Compatible Insulation Diameter Range (MM) : 17.9 - 25
Electrical Characteristics
- Voltage Class (KV) : ≤ 24
Industry Standards
- Compatible With Approved Standards Products : HD629.1-S2
Operation/Application
- Dead Break Connection Product Type : Straight Connector with Testpoint
Other
- Installation Instruction : German
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia
Product Type Features
- Bushing Type : 250A
- Cable Shield Style : Copper Tape
- Installation Technology : Mechanical
- Screened : Screened