Body Features Dead Break Connection Conductor Material : Aluminum/Copper
Configuration Features Number of Cores : 1
Dimensions Cross-Section Range (MMSQ) : 70 - 150 Dead Break Connection Conductor Diameter (MM) : 8.7 - 15 Dead Break Connection Insulation Diameter (MM) : 21.9 - 28.5
Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24
Industry Standards Design Specification : HD629.1-S2
Operation/Applicatio
n Application Type : Straight Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Non-Toxic & Non-Corrosive Emission : Yes
Other Installation Instruction : English
Product Availability Dead Break Connection Product Availability : ANZPAC, AMERICAS, EMEA, ASIA
Product Type Features Bushing Type : 250A Cable Shield Style : Copper Tape Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSSS Screened : Yes
Body Features
- Dead Break Connection Conductor Material : Aluminum/Copper
Configuration Features
Dimensions
- Cross-Section Range (MMSQ) : 70 - 150
- Dead Break Connection Conductor Diameter (MM) : 8.7 - 15
- Dead Break Connection Insulation Diameter (MM) : 21.9 - 28.5
Electrical Characteristics
- Dead Break Connection Voltage Class (KV) : ≤ 24
Industry Standards
- Design Specification : HD629.1-S2
Operation/Application
- Application Type : Straight Connector
- Emission Free : Yes
- Free of Lead, Cadmium, Heavy Metals : Yes
- Halogen Free : Yes
- Non-Toxic & Non-Corrosive Emission : Yes
Other
- Installation Instruction : English
Product Availability
- Dead Break Connection Product Availability : ANZPAC, AMERICAS, EMEA, ASIA
Product Type Features
- Bushing Type : 250A
- Cable Shield Style : Copper Tape
- Dead Break Connection Connector Type : Mechanical
- Dead Break Connection Technology : Separable Connector
- Insulation : Polymeric
- Product Family : RSSS
- Screened : Yes