Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 2
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Inside Diameter : 26.2 MM [1.03 INCH ] Barrel Length : 36.1 MM [1.42 INCH ] Barrel Outside Diameter : 33.3 MM [1.31 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 380 Compatible Conductor Range (AWGKC) : 750 - 750 Lug Length : 137 MM [5.39 INCH ] Lug Width : 48 MM [1.89 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : CSA, UL NEMA Spacing (2-Hole) : Yes
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug
Other Die Color Code : Black
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression Stud Size : 1/2
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Inside Diameter : 26.2 MM [1.03 INCH ]
- Barrel Length : 36.1 MM [1.42 INCH ]
- Barrel Outside Diameter : 33.3 MM [1.31 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 380
- Compatible Conductor Range (AWGKC) : 750 - 750
- Lug Length : 137 MM [5.39 INCH ]
- Lug Width : 48 MM [1.89 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- NEMA Spacing (2-Hole) : Yes
Operation/Application
- Compression Connector Product Type : Terminal Lug
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression
- Stud Size : 1/2