Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 2
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Inside Diameter : 7.9 MM [.311 INCH ] Barrel Length : 22.4 MM [.88 INCH ] Barrel Outside Diameter : 10.7 MM [.421 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 33.6 Compatible Conductor Range (AWGKC) : 2 - 2 Lug Length : 74 MM [2.91 INCH ] Lug Width : 15.5 MM [.61 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : UL, CSA NEMA Spacing (2-Hole) : No
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug
Other Die Color Code : Brown
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression Stud Size : 5/16
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Inside Diameter : 7.9 MM [.311 INCH ]
- Barrel Length : 22.4 MM [.88 INCH ]
- Barrel Outside Diameter : 10.7 MM [.421 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 33.6
- Compatible Conductor Range (AWGKC) : 2 - 2
- Lug Length : 74 MM [2.91 INCH ]
- Lug Width : 15.5 MM [.61 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- NEMA Spacing (2-Hole) : No
Operation/Application
- Compression Connector Product Type : Terminal Lug
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression
- Stud Size : 5/16