TE Connectivity Compression Connectors EN3750-942

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 5 MM  [.196 INCH ] Barrel Length : 13.7 MM  [.54 INCH ] Barrel Outside Diameter : 7.6 MM  [.299 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 13.3 Compatible Conductor Range (AWGKC) : 6 - 6 Lug Length : 68.5 MM  [2.7 INCH ] Lug Width : 16 MM  [.63 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL NEMA Spacing (2-Hole) : No Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Blue Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 3/8
Request a Quote
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 5 MM  [.196 INCH ] Barrel Length : 13.7 MM  [.54 INCH ] Barrel Outside Diameter : 7.6 MM  [.299 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 13.3 Compatible Conductor Range (AWGKC) : 6 - 6 Lug Length : 68.5 MM  [2.7 INCH ] Lug Width : 16 MM  [.63 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL NEMA Spacing (2-Hole) : No Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Blue Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 3/8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EN3750-942 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EN3750-942
Compression Connectors EN3750-942
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 5 MM  [.196 INCH ] Barrel Length : 13.7 MM  [.54 INCH ] Barrel Outside Diameter : 7.6 MM  [.299 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 13.3 Compatible Conductor Range (AWGKC) : 6 - 6 Lug Length : 68.5 MM  [2.7 INCH ] Lug Width : 16 MM  [.63 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL NEMA Spacing (2-Hole) : No Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Blue Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 3/8

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 2

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 5 MM  [.196 INCH ]
  • Barrel Length : 13.7 MM  [.54 INCH ]
  • Barrel Outside Diameter : 7.6 MM  [.299 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 13.3
  • Compatible Conductor Range (AWGKC) : 6 - 6
  • Lug Length : 68.5 MM  [2.7 INCH ]
  • Lug Width : 16 MM  [.63 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • NEMA Spacing (2-Hole) : No

Operation/Application


  • Compression Connector Product Type : Terminal Lug

Other


  • Die Color Code : Blue

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
  • Stud Size : 3/8
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3750-942
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details