Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Inside Diameter : 9.15 MM [.36 INCH ] Barrel Length : 23.4 MM [.92 INCH ] Barrel Outside Diameter : 13.47 MM [.53 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 42.4 Compatible Conductor Range (AWGKC) : 1 - 1 Lug Length : 66.55 MM [2.62 INCH ] Lug Width : 19.1 MM [.75 INCH ] Palm Hole Diameter : 13
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : UL
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor, Underground
Other Die Color Code : Pink
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Crimp Stud Size : 1/2
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Compression Barrel Type : Long
- Conductor Type : Stranded & Solid
- Palm Terminal Material : Aluminium
- Primary Product Material : Aluminum
Configuration Features
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Inside Diameter : 9.15 MM [.36 INCH ]
- Barrel Length : 23.4 MM [.92 INCH ]
- Barrel Outside Diameter : 13.47 MM [.53 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 42.4
- Compatible Conductor Range (AWGKC) : 1 - 1
- Lug Length : 66.55 MM [2.62 INCH ]
- Lug Width : 19.1 MM [.75 INCH ]
- Palm Hole Diameter : 13
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : UL
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor, Outdoor, Underground
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Crimp
- Stud Size : 1/2