Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Inside Diameter : 14.2 MM [.559 INCH ] Barrel Length : 22.4 MM [.88 INCH ] Barrel Outside Diameter : 17.8 MM [.7 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 107 Compatible Conductor Range (AWGKC) : 4/0 - 4/0 Lug Length : 50.8 MM [2 INCH ] Lug Width : 25.4 MM [1 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : UL, CSA NEMA Spacing (2-Hole) : No
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug
Other Die Color Code : Purple
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression Stud Size : 1/4
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Inside Diameter : 14.2 MM [.559 INCH ]
- Barrel Length : 22.4 MM [.88 INCH ]
- Barrel Outside Diameter : 17.8 MM [.7 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 107
- Compatible Conductor Range (AWGKC) : 4/0 - 4/0
- Lug Length : 50.8 MM [2 INCH ]
- Lug Width : 25.4 MM [1 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- NEMA Spacing (2-Hole) : No
Operation/Application
- Compression Connector Product Type : Terminal Lug
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression
- Stud Size : 1/4