Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 2
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Inside Diameter : 12.4 MM [.488 INCH ] Barrel Length : 38.1 MM [1.5 INCH ] Barrel Outside Diameter : 15.7 MM [.618 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 85 Compatible Conductor Range (AWGKC) : 3/0 - 3/0 Lug Length : 101.6 MM [4 INCH ] Lug Width : 23.1 MM [.91 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : UL, CSA NEMA Spacing (2-Hole) : No
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug
Other Die Color Code : Orange
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression Stud Size : 1/4
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Long
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Inside Diameter : 12.4 MM [.488 INCH ]
- Barrel Length : 38.1 MM [1.5 INCH ]
- Barrel Outside Diameter : 15.7 MM [.618 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 85
- Compatible Conductor Range (AWGKC) : 3/0 - 3/0
- Lug Length : 101.6 MM [4 INCH ]
- Lug Width : 23.1 MM [.91 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- NEMA Spacing (2-Hole) : No
Operation/Application
- Compression Connector Product Type : Terminal Lug
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression
- Stud Size : 1/4