TE Connectivity Compression Connectors EN3750-589

Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded & Solid Primary Product Material : Aluminum Contact Features Crimp Type : Compression Crimp Dimensions Barrel Length : 71 MM  [2.8 INCH ] Barrel Outside Diameter : 16.5 MM  [.649 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 8.36 - 13.3 Compatible Conductor Range (AWGKC) : 8 - 6 Electrical Characteristics Voltage Class (KV) : 1 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 Operation/Applicatio n Compression Connector Product Type : Service Entrance Connector Power Component Application Type : Outdoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded & Solid Primary Product Material : Aluminum Contact Features Crimp Type : Compression Crimp Dimensions Barrel Length : 71 MM  [2.8 INCH ] Barrel Outside Diameter : 16.5 MM  [.649 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 8.36 - 13.3 Compatible Conductor Range (AWGKC) : 8 - 6 Electrical Characteristics Voltage Class (KV) : 1 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 Operation/Applicatio n Compression Connector Product Type : Service Entrance Connector Power Component Application Type : Outdoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EN3750-589 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EN3750-589
Compression Connectors EN3750-589
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded & Solid Primary Product Material : Aluminum Contact Features Crimp Type : Compression Crimp Dimensions Barrel Length : 71 MM  [2.8 INCH ] Barrel Outside Diameter : 16.5 MM  [.649 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 8.36 - 13.3 Compatible Conductor Range (AWGKC) : 8 - 6 Electrical Characteristics Voltage Class (KV) : 1 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 Operation/Applicatio n Compression Connector Product Type : Service Entrance Connector Power Component Application Type : Outdoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded & Solid
  • Primary Product Material : Aluminum

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Length : 71 MM  [2.8 INCH ]
  • Barrel Outside Diameter : 16.5 MM  [.649 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 8.36 - 13.3
  • Compatible Conductor Range (AWGKC) : 8 - 6

Electrical Characteristics


  • Voltage Class (KV) : 1

Industry Standards


  • Compatible With Approved Standards Products : ANSI C119.4

Operation/Application


  • Compression Connector Product Type : Service Entrance Connector
  • Power Component Application Type : Outdoor

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3750-589
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 032-0155-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Contacts - 006-0937-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details