Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Long Conductor Type : Stranded & Solid Primary Product Material : Aluminum
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Inside Diameter : 21.4 MM [.842 INCH ] Barrel Length : 98.6 MM [3.88 INCH ] Barrel Outside Diameter : 33.5 MM [1.31 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 253 Compatible Conductor Range (AWGKC) : 500 - 500
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : UL
Operation/Applicatio
n Compression Connector Product Type : Splice Power Component Application Type : Outdoor, Indoor
Other Die Color Code : Pink
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Crimp
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Compression Barrel Type : Long
- Conductor Type : Stranded & Solid
- Primary Product Material : Aluminum
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Inside Diameter : 21.4 MM [.842 INCH ]
- Barrel Length : 98.6 MM [3.88 INCH ]
- Barrel Outside Diameter : 33.5 MM [1.31 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 253
- Compatible Conductor Range (AWGKC) : 500 - 500
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : UL
Operation/Application
- Compression Connector Product Type : Splice
- Power Component Application Type : Outdoor, Indoor
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Crimp