Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Inside Diameter : 5.1 MM [.2 INCH ] Barrel Length : 19.1 MM [.75 INCH ] Barrel Outside Diameter : 8.8 MM [.346 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 13.3 Compatible Conductor Range (AWGKC) : 6 - 6 Lug Length : 57.9 MM [2.28 INCH ] Lug Width : 14.2 MM [.56 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : UL
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Underground, Indoor, Outdoor
Other Die Color Code : Gray
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Crimp Stud Size : 1/4
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Compression Barrel Type : Long
- Conductor Type : Stranded & Solid
- Palm Terminal Material : Aluminium
- Primary Product Material : Aluminum
Configuration Features
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Inside Diameter : 5.1 MM [.2 INCH ]
- Barrel Length : 19.1 MM [.75 INCH ]
- Barrel Outside Diameter : 8.8 MM [.346 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 13.3
- Compatible Conductor Range (AWGKC) : 6 - 6
- Lug Length : 57.9 MM [2.28 INCH ]
- Lug Width : 14.2 MM [.56 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : UL
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Underground, Indoor, Outdoor
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Crimp
- Stud Size : 1/4