TE Connectivity Compression Connectors EN3750-320

Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 7.8 MM  [.307 INCH ] Barrel Length : 23.4 MM  [.92 INCH ] Barrel Outside Diameter : 13.47 MM  [.53 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 33.6 Compatible Conductor Range (AWGKC) : 2 - 2 Lug Length : 66.55 MM  [2.62 INCH ] Lug Width : 19.1 MM  [.75 INCH ] Palm Hole Diameter : 8 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Underground, Indoor, Outdoor Other Die Color Code : Pink Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp Stud Size : 5/16
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 7.8 MM  [.307 INCH ] Barrel Length : 23.4 MM  [.92 INCH ] Barrel Outside Diameter : 13.47 MM  [.53 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 33.6 Compatible Conductor Range (AWGKC) : 2 - 2 Lug Length : 66.55 MM  [2.62 INCH ] Lug Width : 19.1 MM  [.75 INCH ] Palm Hole Diameter : 8 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Underground, Indoor, Outdoor Other Die Color Code : Pink Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp Stud Size : 5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EN3750-320 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EN3750-320
Compression Connectors EN3750-320
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 7.8 MM  [.307 INCH ] Barrel Length : 23.4 MM  [.92 INCH ] Barrel Outside Diameter : 13.47 MM  [.53 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 33.6 Compatible Conductor Range (AWGKC) : 2 - 2 Lug Length : 66.55 MM  [2.62 INCH ] Lug Width : 19.1 MM  [.75 INCH ] Palm Hole Diameter : 8 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Underground, Indoor, Outdoor Other Die Color Code : Pink Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp Stud Size : 5/16

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Compression Barrel Type : Long
  • Conductor Type : Stranded & Solid
  • Palm Terminal Material : Aluminium
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 7.8 MM  [.307 INCH ]
  • Barrel Length : 23.4 MM  [.92 INCH ]
  • Barrel Outside Diameter : 13.47 MM  [.53 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 33.6
  • Compatible Conductor Range (AWGKC) : 2 - 2
  • Lug Length : 66.55 MM  [2.62 INCH ]
  • Lug Width : 19.1 MM  [.75 INCH ]
  • Palm Hole Diameter : 8

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Underground, Indoor, Outdoor

Other


  • Die Color Code : Pink

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Crimp
  • Stud Size : 5/16
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3750-320
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products