TE Connectivity Compression Connectors EN3750-269

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : ASC Primary Product Material : Aluminum Electrical Characteristics Voltage Class (KV) : ≤ 35 Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : ASC Primary Product Material : Aluminum Electrical Characteristics Voltage Class (KV) : ≤ 35 Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EN3750-269 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EN3750-269
Compression Connectors EN3750-269
Body Features Compatible Conductor Material : Aluminum Conductor Type : ASC Primary Product Material : Aluminum Electrical Characteristics Voltage Class (KV) : ≤ 35 Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : ASC
  • Primary Product Material : Aluminum

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3750-269
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products